Capital Lighting, Inc. 108664 Bathroom Fixtures-Three Lights 484396

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108664 Bathroom Fixtures-Three Lights - 484396 - Capital Lighting, Inc.
Columbus, OH, USA
108664 Bathroom Fixtures-Three Lights
484396
108664 Bathroom Fixtures-Three Lights 484396
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484396
Product Name 108664 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details