Capital Lighting, Inc. 108713 Pendants-Bowl Style 484392

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108713 Pendants-Bowl Style - 484392 - Capital Lighting, Inc.
Columbus, OH, USA
108713 Pendants-Bowl Style
484392
108713 Pendants-Bowl Style 484392
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 41.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484392
Product Name 108713 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details