Capital Lighting, Inc. 109377 Island/Pool Table-4 Light + 484386

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 23.50 Length 23.50 Extension: 18 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 23.50 Length 23.50 Extension: 18 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109377 Island/Pool Table-4 Light + - 484386 - Capital Lighting, Inc.
Columbus, OH, USA
109377 Island/Pool Table-4 Light +
484386
109377 Island/Pool Table-4 Light + 484386
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 23.50 Length 23.50 Extension: 18 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 23.50
Length 23.50
Extension: 18
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Black
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484386
Product Name 109377 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details