Capital Lighting, Inc. 108765 Mini Pendants-Cable 484370

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108765 Mini Pendants-Cable - 484370 - Capital Lighting, Inc.
Columbus, OH, USA
108765 Mini Pendants-Cable
484370
108765 Mini Pendants-Cable 484370
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Custom
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484370
Product Name 108765 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details