Capital Lighting, Inc. 108870 Pendants-Bowl Style 484341

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108870 Pendants-Bowl Style - 484341 - Capital Lighting, Inc.
Columbus, OH, USA
108870 Pendants-Bowl Style
484341
108870 Pendants-Bowl Style 484341
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484341
Product Name 108870 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details