Capital Lighting, Inc. 109062 Semi-Flush Mts.-Bowl Style 484334

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109062 Semi-Flush Mts.-Bowl Style - 484334 - Capital Lighting, Inc.
Columbus, OH, USA
109062 Semi-Flush Mts.-Bowl Style
484334
109062 Semi-Flush Mts.-Bowl Style 484334
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: White
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484334
Product Name 109062 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details