Capital Lighting, Inc. 109131 Sconces-Pocket 484333

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109131 Sconces-Pocket - 484333 - Capital Lighting, Inc.
Columbus, OH, USA
109131 Sconces-Pocket
484333
109131 Sconces-Pocket 484333
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.75
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amber
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484333
Product Name 109131 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details