Capital Lighting, Inc. 109339 Pendants-Other 484327

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109339 Pendants-Other - 484327 - Capital Lighting, Inc.
Columbus, OH, USA
109339 Pendants-Other
484327
109339 Pendants-Other 484327
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484327
Product Name 109339 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details