Capital Lighting, Inc. 24065 Lamps-Accent Lamps 484203

Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
24065 Lamps-Accent Lamps - 484203 - Capital Lighting, Inc.
Columbus, OH, USA
24065 Lamps-Accent Lamps
484203
24065 Lamps-Accent Lamps 484203
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Amber Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Amber
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484203
Product Name 24065 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details