Capital Lighting, Inc. 109614 Sconces-Pocket 484194

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109614 Sconces-Pocket - 484194 - Capital Lighting, Inc.
Columbus, OH, USA
109614 Sconces-Pocket
484194
109614 Sconces-Pocket 484194
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 5 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 5
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484194
Product Name 109614 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details