Capital Lighting, Inc. 110116 Bathroom Fixtures-Four Lights 484164

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110116 Bathroom Fixtures-Four Lights - 484164 - Capital Lighting, Inc.
Columbus, OH, USA
110116 Bathroom Fixtures-Four Lights
484164
110116 Bathroom Fixtures-Four Lights 484164
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484164
Product Name 110116 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details