Capital Lighting, Inc. 110798 Sconces-Single Glass 484128

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Finish: Bai Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Finish: Bai Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110798 Sconces-Single Glass - 484128 - Capital Lighting, Inc.
Columbus, OH, USA
110798 Sconces-Single Glass
484128
110798 Sconces-Single Glass 484128
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Finish: Bai Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Finish: Bai Craftsman
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484128
Product Name 110798 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details