Capital Lighting, Inc. 111347 Mini Pendants-Cable 484045

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111347 Mini Pendants-Cable - 484045 - Capital Lighting, Inc.
Columbus, OH, USA
111347 Mini Pendants-Cable
484045
111347 Mini Pendants-Cable 484045
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Amber
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484045
Product Name 111347 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details