Capital Lighting, Inc. JRL-6835 Lamps-Table Lamps 482678

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold and Black Product Name: Backlit Lamp
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold and Black Product Name: Backlit Lamp

Suppliers

Company
Product
Description
Supplier Links
JRL-6835 Lamps-Table Lamps - 482678 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6835 Lamps-Table Lamps
482678
JRL-6835 Lamps-Table Lamps 482678
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold and Black Product Name: Backlit Lamp

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Gold and Black
Product Name: Backlit Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482678
Product Name JRL-6835 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details