Capital Lighting, Inc. JRL-7037 Lamps-Table Lamps 482668

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass Oblisk Product Name: Metallic French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass Oblisk Product Name: Metallic French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7037 Lamps-Table Lamps - 482668 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7037 Lamps-Table Lamps
482668
JRL-7037 Lamps-Table Lamps 482668
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass Oblisk Product Name: Metallic French Beige Shade

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brass Oblisk
Product Name: Metallic French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482668
Product Name JRL-7037 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details