Capital Lighting, Inc. JRL-7328 Lamps-Table Lamps 482655

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Light Green Product Name: Metallic French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Light Green Product Name: Metallic French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7328 Lamps-Table Lamps - 482655 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7328 Lamps-Table Lamps
482655
JRL-7328 Lamps-Table Lamps 482655
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Light Green Product Name: Metallic French Beige Shade

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Light Green
Product Name: Metallic French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482655
Product Name JRL-7328 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details