Capital Lighting, Inc. JRL-7300 Lamps-Table Lamps 482654

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Caledon Green and Red Product Name: Rust Shade
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Caledon Green and Red Product Name: Rust Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7300 Lamps-Table Lamps - 482654 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7300 Lamps-Table Lamps
482654
JRL-7300 Lamps-Table Lamps 482654
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Caledon Green and Red Product Name: Rust Shade

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Caledon Green and Red
Product Name: Rust Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482654
Product Name JRL-7300 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details