Capital Lighting, Inc. JRL-7077 Lamps-Table Lamps 482631

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold Mosaic Glass Product Name: French Beige Glass
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold Mosaic Glass Product Name: French Beige Glass

Suppliers

Company
Product
Description
Supplier Links
JRL-7077 Lamps-Table Lamps - 482631 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7077 Lamps-Table Lamps
482631
JRL-7077 Lamps-Table Lamps 482631
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold Mosaic Glass Product Name: French Beige Glass

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gold Mosaic Glass
Product Name: French Beige Glass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482631
Product Name JRL-7077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details