Capital Lighting, Inc. JRL-7394 Lamps-Table Lamps 482396

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and White Product Name: Off White Shade
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and White Product Name: Off White Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7394 Lamps-Table Lamps - 482396 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7394 Lamps-Table Lamps
482396
JRL-7394 Lamps-Table Lamps 482396
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and White Product Name: Off White Shade

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black and White
Product Name: Off White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482396
Product Name JRL-7394 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details