Capital Lighting, Inc. JRL-7529 Lamps-Table Lamps 482368

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Gold Product Name: Light Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Gold Product Name: Light Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7529 Lamps-Table Lamps - 482368 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7529 Lamps-Table Lamps
482368
JRL-7529 Lamps-Table Lamps 482368
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Gold Product Name: Light Beige Shade

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black and Gold
Product Name: Light Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482368
Product Name JRL-7529 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details