Capital Lighting, Inc. JRL-7442 Lamps-Table Lamps 482347

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Finished Cheetah Product Name: Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Finished Cheetah Product Name: Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7442 Lamps-Table Lamps - 482347 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7442 Lamps-Table Lamps
482347
JRL-7442 Lamps-Table Lamps 482347
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Finished Cheetah Product Name: Beige Shade

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hand Finished Cheetah
Product Name: Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482347
Product Name JRL-7442 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details