Capital Lighting, Inc. JRL-8148 Lamps-Table Lamps 482295

Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brass Product Name: Crackled Shade
Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brass Product Name: Crackled Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8148 Lamps-Table Lamps - 482295 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8148 Lamps-Table Lamps
482295
JRL-8148 Lamps-Table Lamps 482295
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brass Product Name: Crackled Shade

PRODUCT DETAILS / SPECS
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Brass
Product Name: Crackled Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482295
Product Name JRL-8148 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details