Capital Lighting, Inc. JRL-7905 Lamps-Table Lamps 482187

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Sepia Crackled Product Name: Sepia Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Sepia Crackled Product Name: Sepia Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7905 Lamps-Table Lamps - 482187 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7905 Lamps-Table Lamps
482187
JRL-7905 Lamps-Table Lamps 482187
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Sepia Crackled Product Name: Sepia Brown Shade

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Sepia Crackled
Product Name: Sepia Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482187
Product Name JRL-7905 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details