Capital Lighting, Inc. JRL-7728 Lamps-Table Lamps 482169

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Decorative Metal Product Name: Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Decorative Metal Product Name: Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7728 Lamps-Table Lamps - 482169 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7728 Lamps-Table Lamps
482169
JRL-7728 Lamps-Table Lamps 482169
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Decorative Metal Product Name: Linen Shade

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Decorative Metal
Product Name: Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482169
Product Name JRL-7728 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details