Capital Lighting, Inc. JRL-7858 Lamps-Table Lamps 482112

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Sepia Toned Hand Painted Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Sepia Toned Hand Painted Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7858 Lamps-Table Lamps - 482112 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7858 Lamps-Table Lamps
482112
JRL-7858 Lamps-Table Lamps 482112
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Sepia Toned Hand Painted Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Sepia Toned Hand Painted
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482112
Product Name JRL-7858 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details