Capital Lighting, Inc. JRL-7981 Lamps-Table Lamps 482069

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Creamware Product Name: Terracotta Shade
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Creamware Product Name: Terracotta Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7981 Lamps-Table Lamps - 482069 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7981 Lamps-Table Lamps
482069
JRL-7981 Lamps-Table Lamps 482069
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Creamware Product Name: Terracotta Shade

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tuscan Creamware
Product Name: Terracotta Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482069
Product Name JRL-7981 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details