Capital Lighting, Inc. JRL-8075 Lamps-Floor Lamps 482059

Description
PRODUCT DETAILS / SPECS Height: 72.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Brass Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 72.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Brass Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8075 Lamps-Floor Lamps - 482059 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8075 Lamps-Floor Lamps
482059
JRL-8075 Lamps-Floor Lamps 482059
PRODUCT DETAILS / SPECS Height: 72.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Brass Linen Shade

PRODUCT DETAILS / SPECS
Height: 72.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Brass Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482059
Product Name JRL-8075 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details