Capital Lighting, Inc. JRL-8038 Lamps-Table Lamps 482004

Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mercury Glass Product Name: Walnut And Ivy Green Shade
Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mercury Glass Product Name: Walnut And Ivy Green Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8038 Lamps-Table Lamps - 482004 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8038 Lamps-Table Lamps
482004
JRL-8038 Lamps-Table Lamps 482004
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mercury Glass Product Name: Walnut And Ivy Green Shade

PRODUCT DETAILS / SPECS
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Mercury Glass
Product Name: Walnut And Ivy Green Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482004
Product Name JRL-8038 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details