Capital Lighting, Inc. NX615PVA Mini Pendants-Rod 481048

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Valiant Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728149782 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Valiant Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728149782 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NX615PVA Mini Pendants-Rod - 481048 - Capital Lighting, Inc.
Columbus, OH, USA
NX615PVA Mini Pendants-Rod
481048
NX615PVA Mini Pendants-Rod 481048
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Valiant Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728149782 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 46.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Valiant Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 611728149782
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 481048
Product Name NX615PVA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details