Capital Lighting, Inc. D1463 Lamps-Table Lamps 480727

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 748119012063 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 748119012063 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1463 Lamps-Table Lamps - 480727 - Capital Lighting, Inc.
Columbus, OH, USA
D1463 Lamps-Table Lamps
480727
D1463 Lamps-Table Lamps 480727
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 748119012063 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 29.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 10
Product Name: One Light Table Lamp
UPC: 748119012063
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480727
Product Name D1463 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details