Capital Lighting, Inc. D1443 Lamps-Table Lamps 480712

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 9 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Courtney Gold Weight: 10 Product Name: One Light Table Lamp UPC: 748119010663 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 9 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Courtney Gold Weight: 10 Product Name: One Light Table Lamp UPC: 748119010663 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1443 Lamps-Table Lamps - 480712 - Capital Lighting, Inc.
Columbus, OH, USA
D1443 Lamps-Table Lamps
480712
D1443 Lamps-Table Lamps 480712
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 9 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Courtney Gold Weight: 10 Product Name: One Light Table Lamp UPC: 748119010663 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Extension: 9
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Courtney Gold
Weight: 10
Product Name: One Light Table Lamp
UPC: 748119010663
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480712
Product Name D1443 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details