Capital Lighting, Inc. D1606 Lamps-Table Lamps 480448

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 2.5 Product Name: One Light Table Lamp UPC: 748119005706 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 2.5 Product Name: One Light Table Lamp UPC: 748119005706 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1606 Lamps-Table Lamps - 480448 - Capital Lighting, Inc.
Columbus, OH, USA
D1606 Lamps-Table Lamps
480448
D1606 Lamps-Table Lamps 480448
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 2.5 Product Name: One Light Table Lamp UPC: 748119005706 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Bronze And Coffee Plating
Weight: 2.5
Product Name: One Light Table Lamp
UPC: 748119005706
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480448
Product Name D1606 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details