Capital Lighting, Inc. 1725/16 Flush Mounts-Other 480434

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Bulb Type: G9 Qty: 16 Wattage: 40 Finish: Silver Leaf Weight: 65 Product Name: Six Light Semi Flush UPC: 748119172514 Category: Semi Flush Glass: Murano Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Bulb Type: G9 Qty: 16 Wattage: 40 Finish: Silver Leaf Weight: 65 Product Name: Six Light Semi Flush UPC: 748119172514 Category: Semi Flush Glass: Murano Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1725/16 Flush Mounts-Other - 480434 - Capital Lighting, Inc.
Columbus, OH, USA
1725/16 Flush Mounts-Other
480434
1725/16 Flush Mounts-Other 480434
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Bulb Type: G9 Qty: 16 Wattage: 40 Finish: Silver Leaf Weight: 65 Product Name: Six Light Semi Flush UPC: 748119172514 Category: Semi Flush Glass: Murano Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 25.00
Bulb
Type: G9
Qty: 16
Wattage: 40
Finish: Silver Leaf
Weight: 65
Product Name: Six Light Semi Flush
UPC: 748119172514
Category: Semi Flush
Glass: Murano
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480434
Product Name 1725/16 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details