Capital Lighting, Inc. 8016 Lamps-Swing Arm-Floor 480014

Description
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
8016 Lamps-Swing Arm-Floor - 480014 - Capital Lighting, Inc.
Columbus, OH, USA
8016 Lamps-Swing Arm-Floor
480014
8016 Lamps-Swing Arm-Floor 480014
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 65.00
Bulb
Qty: 1
Wattage: 60
Finish: Brass
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480014
Product Name 8016 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details