Capital Lighting, Inc. 687-14 Semi-Flush Mts.-Bowl Style 479918

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Nutmeg
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Nutmeg

Suppliers

Company
Product
Description
Supplier Links
687-14 Semi-Flush Mts.-Bowl Style - 479918 - Capital Lighting, Inc.
Columbus, OH, USA
687-14 Semi-Flush Mts.-Bowl Style
479918
687-14 Semi-Flush Mts.-Bowl Style 479918
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Nutmeg

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Nutmeg

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479918
Product Name 687-14 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details