Capital Lighting, Inc. F350536U Bathroom Fixtures-Two Lights 479647

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 7.26 Product Name: Two Light Bath UPC: 742546039938 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 7.26 Product Name: Two Light Bath UPC: 742546039938 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F350536U Bathroom Fixtures-Two Lights - 479647 - Capital Lighting, Inc.
Columbus, OH, USA
F350536U Bathroom Fixtures-Two Lights
479647
F350536U Bathroom Fixtures-Two Lights 479647
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 7.26 Product Name: Two Light Bath UPC: 742546039938 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 3.87
Extension: 3
Bulb
Type: T5
Qty: 2
Wattage: 24
Finish: Satin Nickel
Weight: 7.26
Product Name: Two Light Bath
UPC: 742546039938
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479647
Product Name F350536U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details