Capital Lighting, Inc. F440236 Bathroom Fixtures-Four Lights 479617

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 6.50 Extension: 5.75 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Satin Nickel Weight: 12.13 Product Name: Four Light Bath UPC: 742546040057 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 6.50 Extension: 5.75 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Satin Nickel Weight: 12.13 Product Name: Four Light Bath UPC: 742546040057 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F440236 Bathroom Fixtures-Four Lights - 479617 - Capital Lighting, Inc.
Columbus, OH, USA
F440236 Bathroom Fixtures-Four Lights
479617
F440236 Bathroom Fixtures-Four Lights 479617
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 6.50 Extension: 5.75 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Satin Nickel Weight: 12.13 Product Name: Four Light Bath UPC: 742546040057 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 23.62
Height: 6.50
Extension: 5.75
Bulb
Type: G9
Qty: 4
Wattage: 50
Finish: Satin Nickel
Weight: 12.13
Product Name: Four Light Bath
UPC: 742546040057
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479617
Product Name F440236 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details