Capital Lighting, Inc. F442336NV Bathroom Fixtures-Five+Lights 479615

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 12.1 Product Name: Five Light Bath UPC: 742546045090 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 12.1 Product Name: Five Light Bath UPC: 742546045090 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F442336NV Bathroom Fixtures-Five+Lights - 479615 - Capital Lighting, Inc.
Columbus, OH, USA
F442336NV Bathroom Fixtures-Five+Lights
479615
F442336NV Bathroom Fixtures-Five+Lights 479615
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 12.1 Product Name: Five Light Bath UPC: 742546045090 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 6.25
Extension: 3.75
Bulb
Type: Mini-Can
Qty: 5
Wattage: 75
Finish: Satin Nickel
Weight: 12.1
Product Name: Five Light Bath
UPC: 742546045090
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479615
Product Name F442336NV Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details