Capital Lighting, Inc. P5044-37B Bathroom Fixtures-Three Lights 479556

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Nickel Weight: 4.62 Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Nickel Weight: 4.62 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5044-37B Bathroom Fixtures-Three Lights - 479556 - Capital Lighting, Inc.
Columbus, OH, USA
P5044-37B Bathroom Fixtures-Three Lights
479556
P5044-37B Bathroom Fixtures-Three Lights 479556
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Nickel Weight: 4.62 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 4.75
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 40
Finish: Nickel
Weight: 4.62
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479556
Product Name P5044-37B Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details