Capital Lighting, Inc. F200049U Flush Mounts-Bowl Style 479458

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 8.38 Product Name: Two Light Ceiling UPC: 742546020318 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 8.38 Product Name: Two Light Ceiling UPC: 742546020318 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F200049U Flush Mounts-Bowl Style - 479458 - Capital Lighting, Inc.
Columbus, OH, USA
F200049U Flush Mounts-Bowl Style
479458
F200049U Flush Mounts-Bowl Style 479458
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 8.38 Product Name: Two Light Ceiling UPC: 742546020318 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Bronze Luster
Weight: 8.38
Product Name: Two Light Ceiling
UPC: 742546020318
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479458
Product Name F200049U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details