Capital Lighting, Inc. F855111 Exterior -Wall Mount 479382

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 15.00 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze TDL Weight: 8.16 Product Name: One Light Outdoor Wall UPC: 742546040897 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 15.00 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze TDL Weight: 8.16 Product Name: One Light Outdoor Wall UPC: 742546040897 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F855111 Exterior -Wall Mount - 479382 - Capital Lighting, Inc.
Columbus, OH, USA
F855111 Exterior -Wall Mount
479382
F855111 Exterior -Wall Mount 479382
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 15.00 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze TDL Weight: 8.16 Product Name: One Light Outdoor Wall UPC: 742546040897 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.62
Height: 15.00
Extension: 6.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze TDL
Weight: 8.16
Product Name: One Light Outdoor Wall
UPC: 742546040897
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479382
Product Name F855111 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details