Capital Lighting, Inc. F606736 Flush Mounts-Bowl Style 479344

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Ceiling UPC: 742546040712 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Ceiling UPC: 742546040712 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F606736 Flush Mounts-Bowl Style - 479344 - Capital Lighting, Inc.
Columbus, OH, USA
F606736 Flush Mounts-Bowl Style
479344
F606736 Flush Mounts-Bowl Style 479344
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Ceiling UPC: 742546040712 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6.16
Product Name: Two Light Ceiling
UPC: 742546040712
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479344
Product Name F606736 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details