Capital Lighting, Inc. F849168U Exterior -Wall Mt./Flush 479318

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Deep Bronze Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546091172 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Deep Bronze Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546091172 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849168U Exterior -Wall Mt./Flush - 479318 - Capital Lighting, Inc.
Columbus, OH, USA
F849168U Exterior -Wall Mt./Flush
479318
F849168U Exterior -Wall Mt./Flush 479318
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Deep Bronze Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546091172 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Extension: 5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Deep Bronze
Weight: 4.64
Product Name: One Light Outdoor Wall
UPC: 742546091172
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479318
Product Name F849168U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details