Capital Lighting, Inc. F849368U Exterior -Wall Mt./Flush 479301

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Deep Bronze Weight: 8.12 Product Name: One Light Outdoor Wall UPC: 742546091196 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Deep Bronze Weight: 8.12 Product Name: One Light Outdoor Wall UPC: 742546091196 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849368U Exterior -Wall Mt./Flush - 479301 - Capital Lighting, Inc.
Columbus, OH, USA
F849368U Exterior -Wall Mt./Flush
479301
F849368U Exterior -Wall Mt./Flush 479301
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Deep Bronze Weight: 8.12 Product Name: One Light Outdoor Wall UPC: 742546091196 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 6
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Deep Bronze
Weight: 8.12
Product Name: One Light Outdoor Wall
UPC: 742546091196
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479301
Product Name F849368U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details