Capital Lighting, Inc. 17009-01-04 Exterior -Wall Mount 479115

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Weight: 6.74 Product Name: One Light Outdoor Wall Sconce UPC: 093185003799 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Weight: 6.74 Product Name: One Light Outdoor Wall Sconce UPC: 093185003799 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17009-01-04 Exterior -Wall Mount - 479115 - Capital Lighting, Inc.
Columbus, OH, USA
17009-01-04 Exterior -Wall Mount
479115
17009-01-04 Exterior -Wall Mount 479115
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Weight: 6.74 Product Name: One Light Outdoor Wall Sconce UPC: 093185003799 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Black
Weight: 6.74
Product Name: One Light Outdoor Wall Sconce
UPC: 093185003799
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479115
Product Name 17009-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details