Capital Lighting, Inc. 17014-01-04 Exterior -Wall Mount 479105

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 093185004055 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 093185004055 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17014-01-04 Exterior -Wall Mount - 479105 - Capital Lighting, Inc.
Columbus, OH, USA
17014-01-04 Exterior -Wall Mount
479105
17014-01-04 Exterior -Wall Mount 479105
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 093185004055 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 10
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 093185004055
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479105
Product Name 17014-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details