Capital Lighting, Inc. 7312-SN Island/Pool Table-2 Light Bar 478884

Description
PRODUCT DETAILS / SPECS Height: 91.38 Length 91.38 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Satin Nickel Weight: 53 Product Name: Two Light Island Light UPC: 806134094423 Category: Island Light Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Height: 91.38 Length 91.38 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Satin Nickel Weight: 53 Product Name: Two Light Island Light UPC: 806134094423 Category: Island Light Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
7312-SN Island/Pool Table-2 Light Bar - 478884 - Capital Lighting, Inc.
Columbus, OH, USA
7312-SN Island/Pool Table-2 Light Bar
478884
7312-SN Island/Pool Table-2 Light Bar 478884
PRODUCT DETAILS / SPECS Height: 91.38 Length 91.38 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Satin Nickel Weight: 53 Product Name: Two Light Island Light UPC: 806134094423 Category: Island Light Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Height: 91.38
Length 91.38
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Satin Nickel
Weight: 53
Product Name: Two Light Island Light
UPC: 806134094423
Category: Island Light
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478884
Product Name 7312-SN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details