Capital Lighting, Inc. 82240-780 Exterior -Post/Pier Head 478849

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.88 Length 22.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Outdoor Post Lantern UPC: 785652822407 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Post Mount Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.88 Length 22.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Outdoor Post Lantern UPC: 785652822407 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Post Mount Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82240-780 Exterior -Post/Pier Head - 478849 - Capital Lighting, Inc.
Columbus, OH, USA
82240-780 Exterior -Post/Pier Head
478849
82240-780 Exterior -Post/Pier Head 478849
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.88 Length 22.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burled Iron Product Name: Single Light Outdoor Post Lantern UPC: 785652822407 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Post Mount Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.88
Length 22.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burled Iron
Product Name: Single Light Outdoor Post Lantern
UPC: 785652822407
Category: Outdoor Lighting
Glass: Etched Hammered with Light Amber
Connection: Post Mount
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478849
Product Name 82240-780 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details