Capital Lighting, Inc. 1951-SN Sconces-Single Glass 478815

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134093334 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134093334 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1951-SN Sconces-Single Glass - 478815 - Capital Lighting, Inc.
Columbus, OH, USA
1951-SN Sconces-Single Glass
478815
1951-SN Sconces-Single Glass 478815
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134093334 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134093334
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478815
Product Name 1951-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details