Capital Lighting, Inc. 132-HN Foyer/Hall Lanterns-Glass w/Frame 478811

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 11 Product Name: Three Light Semi Flush UPC: 806134094799 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 11 Product Name: Three Light Semi Flush UPC: 806134094799 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
132-HN Foyer/Hall Lanterns-Glass w/Frame - 478811 - Capital Lighting, Inc.
Columbus, OH, USA
132-HN Foyer/Hall Lanterns-Glass w/Frame
478811
132-HN Foyer/Hall Lanterns-Glass w/Frame 478811
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 11 Product Name: Three Light Semi Flush UPC: 806134094799 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Historic Nickel
Weight: 11
Product Name: Three Light Semi Flush
UPC: 806134094799
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478811
Product Name 132-HN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details